Texas Instruments TLV2371 550-uA/Channel 3-MHz RRIO Op Amp TLV2371IDBVR

Description
550-uA/Channel 3-MHz RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
550-uA/Channel 3-MHz RRIO Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2371 550-uA/Channel 3-MHz RRIO Op Amp - TLV2371IDBVR - Texas Instruments
Dallas, TX, United States
TLV2371 550-uA/Channel 3-MHz RRIO Op Amp
TLV2371IDBVR
TLV2371 550-uA/Channel 3-MHz RRIO Op Amp TLV2371IDBVR
550-uA/Channel 3-MHz RRIO Op Amp 5-SOT-23 -40 to 125

550-uA/Channel 3-MHz RRIO Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IDBVR - 032910-TLV2371IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IDBVR
032910-TLV2371IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IDBVR 032910-TLV2371IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 032910-TLV2371IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2mV Family Name: TLV2371 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 750μA Channel Output Current: 16mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): AD8091ART-REEL7; EL5111IWT-T7A; EL5111IWTZ-T13; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 032910-TLV2371IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Family Name: TLV2371
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 750μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): AD8091ART-REEL7; EL5111IWT-T7A; EL5111IWTZ-T13;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13057-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13057-6-ND
Instrumentation, Op Amps, Buffer Amps 296-13057-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13057-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13057-1-ND
Instrumentation, Op Amps, Buffer Amps 296-13057-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13057-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13057-2-ND
Instrumentation, Op Amps, Buffer Amps 296-13057-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3MHz 2.4V SOT-23 Operational Amplifier IC
687-TLV2371IDBVR
3MHz 2.4V SOT-23 Operational Amplifier IC 687-TLV2371IDBVR
1ch Op Amp, 3MHz GBW, 2.4V/µs SR, SOT-23-5 Product overview: TLV2371IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 2.4V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 2.4V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2371IDBVR can be used for catalog matching and distributor lookup.

1ch Op Amp, 3MHz GBW, 2.4V/µs SR, SOT-23-5 Product overview: TLV2371IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 2.4V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 2.4V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2371IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - TLV2371IDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TLV2371IDBVR
Operational Amplifier/Comparator >> Operational Amplifier TLV2371IDBVR
1pA Single 3MHz SOT-23-5 Operational Amplifier ROHS

1pA Single 3MHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Op-Amp, Single, 2.4Mhz, 2V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 28AH5455 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 2.4Mhz, 2V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
28AH5455
Op-Amp, Single, 2.4Mhz, 2V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 28AH5455
OP-AMP, SINGLE, 2.4MHZ, 2V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2.4MHz; Slew Rate:2V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, SINGLE, 2.4MHZ, 2V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2.4MHz; Slew Rate:2V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2371IDBVR
Operational Amplifiers - Op Amps TLV2371IDBVR
Operational Amplifiers - Op Amps 550uA/Ch 3MHz R/R Op

Operational Amplifiers - Op Amps 550uA/Ch 3MHz R/R Op

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2371IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2371IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2371IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2371IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2371IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2371IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2371IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2371IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2371IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2371IDBVR
Instrumentation, OP Amps, Buffer Amps TLV2371IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2371IDBVR 032910-TLV2371IDBVR 296-13057-6-ND 687-TLV2371IDBVR TLV2371IDBVR 28AH5455 TLV2371IDBVR TLV2371IDBVR TLV2371IDBVR TLV2371IDBVR TLV2371IDBVR
Product Name TLV2371 550-uA/Channel 3-MHz RRIO Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371IDBVR Instrumentation, Op Amps, Buffer Amps 3MHz 2.4V SOT-23 Operational Amplifier IC Operational Amplifier/Comparator >> Operational Amplifier Op-Amp, Single, 2.4Mhz, 2V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 16 volts 8 volts 2.7 volts 2.7 volts
VOS 4.5 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 900 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2021M High-Speed, Low-Power, Precision Single Operational Amplifier - 5962-9088101MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers