550-uA/Channel 3-MHz RRIO Op Amp 14-PDIP -40 to 125
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifier, 4 Func, 4500uV Offset-Max, CMOS, PDIP14
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad 3MHz R/R
OP AMP, 3MHZ RRI/O, 2374, PDIP14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2374IN | 296-12221-5-ND | 6612081 | 6612081P | TLV2374IN | TLV2374IN | TLV2374IN | TLV2374IN | TLV2374IN | 26AJ9988 |
| Product Name | TLV2374 550-uA/Channel 3-MHz RRIO Op Amp | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 3Mhz Rri/o, 2374, Pdip14; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 16 volts | ||||||||
| VOS | 4.5 millivolts | 2 millivolts | ||||||||
| Quiescent Current (IQ) | 660 microamps | |||||||||
| CMRR | 50 dB |