Texas Instruments TLV2373 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown TLV2373IN

Description
550-uA/Channel 3-MHz RRIO Op Amp with Shutdown 14-PDIP -40 to 125
Request a Quote
Description
550-uA/Channel 3-MHz RRIO Op Amp with Shutdown 14-PDIP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2373 is a dual-channel, rail-to-rail input and output operational amplifier with a 3-MHz bandwidth, 2.4 V/µs slew rate, and 550 µA per channel supply current, designed for low-power applications from 2.7 V to 16 V. It includes a shutdown mode with 25 µA per channel current draw and is specified for operation from -40°C to +125°C. The part is offered in a 14-pin PDIP package measuring 19.30 mm × 6.35 mm.

Datasheet Summary
Powered by GS/AI

The TLV2373 is a dual-channel, rail-to-rail input and output operational amplifier with a 3-MHz bandwidth, 2.4 V/µs slew rate, and 550 µA per channel supply current, designed for low-power applications from 2.7 V to 16 V. It includes a shutdown mode with 25 µA per channel current draw and is specified for operation from -40°C to +125°C. The part is offered in a 14-pin PDIP package measuring 19.30 mm × 6.35 mm.

Suppliers

Company
Product
Description
Supplier Links
TLV2373 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown - TLV2373IN - Texas Instruments
Dallas, TX, United States
TLV2373 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown
TLV2373IN
TLV2373 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown TLV2373IN
550-uA/Channel 3-MHz RRIO Op Amp with Shutdown 14-PDIP -40 to 125

550-uA/Channel 3-MHz RRIO Op Amp with Shutdown 14-PDIP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12220-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12220-5-ND
Instrumentation, Op Amps, Buffer Amps 296-12220-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
 - TLV2373IN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 4500uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 2 Func, 4500uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Dual 3MHz 2.4V 16V Operational Amplifier IC
687-TLV2373IN
Dual 3MHz 2.4V 16V Operational Amplifier IC 687-TLV2373IN
Dual Op Amp, 3MHz, 2.4V/µs, 1.35-16V, 750uA, PDIP Product overview: TLV2373IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 2.4V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 2.4V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2373IN can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, 2.4V/µs, 1.35-16V, 750uA, PDIP Product overview: TLV2373IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 2.4V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 2.4V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2373IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2373IN - 1270036-TLV2373IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2373IN
1270036-TLV2373IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2373IN 1270036-TLV2373IN
Manufacturer: Texas Instruments Win Source Part Number: 1270036-TLV2373IN Packaging: Tube Mounting Style: Through Hole Output Type: Rail-to-Rail Supply Current: 750μA Amplifier Type: General Purpose Slew Rate: 2.1V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 1pA Voltage - Input Offset: 2mV Current - Output / Channel: 16mA Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TLV2373 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V

Manufacturer: Texas Instruments
Win Source Part Number: 1270036-TLV2373IN
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 750μA
Amplifier Type: General Purpose
Slew Rate: 2.1V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Current - Output / Channel: 16mA
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2373
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2373IN
Operational Amplifiers - Op Amps TLV2373IN
Operational Amplifiers - Op Amps Dual 3MHz R-R Op Amp

Operational Amplifiers - Op Amps Dual 3MHz R-R Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2373IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2373IN
Instrumentation, OP Amps, Buffer Amps TLV2373IN
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2373IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2373IN
Integrated Circuits (ICs) - Linear - Amplifiers TLV2373IN
IC OPAMP GP 2 CIRCUIT 14DIP

IC OPAMP GP 2 CIRCUIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2373IN 296-12220-5-ND TLV2373IN 687-TLV2373IN 1270036-TLV2373IN TLV2373IN TLV2373IN TLV2373IN
Product Name TLV2373 550-uA/Channel 3-MHz RRIO Op Amp with Shutdown Instrumentation, Op Amps, Buffer Amps Dual 3MHz 2.4V 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2373IN Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 8 volts 2.7 to 16 volts 16 volts
VOS 4.5 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 900 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC391DG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Instrumentation, OP Amps, Buffer Amps - CLC520AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 28 milliamps
IBIAS 12 µA
View Details