Artesyn Embedded Power Ac-Dc Converter, Open Frame, 1 O/p, 150W, 2.1A, 48V; Power Supply Approvals Artesyn Embedded Technologies TLP150R-96S48J

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 2.1A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 200LFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 2.1A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 200LFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 2.1A, 48V; Power Supply Approvals Artesyn Embedded Technologies - 77K8848 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 2.1A, 48V; Power Supply Approvals Artesyn Embedded Technologies
77K8848
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 2.1A, 48V; Power Supply Approvals Artesyn Embedded Technologies 77K8848
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 2.1A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 200LFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 2.1A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 200LFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77K8848
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 150W, 2.1A, 48V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details