Artesyn Embedded Power 1200W Power Supply, 48V DC Input DS1200DC Series

Description
The DS1200DC series bulk front end power supplies is the DC-input version of its DS1200 AC-input counterpart. Mechanically identical to the AC-input version, this product allows system operation from a Telco style 48 Vdc input. Rated at 1,200 watts, the power supply provides a main 12 V output and a 3.3 V or optional 5.5 V standby output. Active current sharing allows this power supply to be paralleled with the AC-input version, for use in battery back-up systems where both AC and DC input capabilities are required. The main 12 V output can deliver up to 100 amps and stays within regulation down to zero load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Standard features include internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. The DS1200DC power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial communication interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.
Datasheet
Description
The DS1200DC series bulk front end power supplies is the DC-input version of its DS1200 AC-input counterpart. Mechanically identical to the AC-input version, this product allows system operation from a Telco style 48 Vdc input. Rated at 1,200 watts, the power supply provides a main 12 V output and a 3.3 V or optional 5.5 V standby output. Active current sharing allows this power supply to be paralleled with the AC-input version, for use in battery back-up systems where both AC and DC input capabilities are required. The main 12 V output can deliver up to 100 amps and stays within regulation down to zero load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Standard features include internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. The DS1200DC power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial communication interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200W Power Supply, 48V DC Input - DS1200DC Series - Artesyn Embedded Power
Tempe, AZ, USA
1200W Power Supply, 48V DC Input
DS1200DC Series
1200W Power Supply, 48V DC Input DS1200DC Series
The DS1200DC series bulk front end power supplies is the DC-input version of its DS1200 AC-input counterpart. Mechanically identical to the AC-input version, this product allows system operation from a Telco style 48 Vdc input. Rated at 1,200 watts, the power supply provides a main 12 V output and a 3.3 V or optional 5.5 V standby output. Active current sharing allows this power supply to be paralleled with the AC-input version, for use in battery back-up systems where both AC and DC input capabilities are required. The main 12 V output can deliver up to 100 amps and stays within regulation down to zero load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Standard features include internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. The DS1200DC power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial communication interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.

The DS1200DC series bulk front end power supplies is the DC-input version of its DS1200 AC-input counterpart. Mechanically identical to the AC-input version, this product allows system operation from a Telco style 48 Vdc input. Rated at 1,200 watts, the power supply provides a main 12 V output and a 3.3 V or optional 5.5 V standby output. Active current sharing allows this power supply to be paralleled with the AC-input version, for use in battery back-up systems where both AC and DC input capabilities are required.
The main 12 V output can deliver up to 100 amps and stays within regulation down to zero load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Standard features include internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. The DS1200DC power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications.
This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial communication interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number DS1200DC Series
Product Name 1200W Power Supply, 48V DC Input
Type DC Power Supply
Form Factor Rack Mount
Operating Temperature -10 to 55 C (14 to 131 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details