Artesyn Embedded Power 1050W Front End AC-DC Power Supply DS1050 Series

Description
The DS1050 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 3.3 V or 5 V standby output. Rated at 1,050 watts it is an 80 Plus Gold supply with a high half-load efficiency of 92%. Housed in an industry standard 1U x 2U rack-mounting package, the power supply is ideal for space-constrained applications. This series comes in two airflow versions – dc-connector to ac-connector and vice versa. The main 12 V output can deliver up to 87 amps and stays within regulation down to zero load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.
Datasheet
Description
The DS1050 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 3.3 V or 5 V standby output. Rated at 1,050 watts it is an 80 Plus Gold supply with a high half-load efficiency of 92%. Housed in an industry standard 1U x 2U rack-mounting package, the power supply is ideal for space-constrained applications. This series comes in two airflow versions – dc-connector to ac-connector and vice versa. The main 12 V output can deliver up to 87 amps and stays within regulation down to zero load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1050W Front End AC-DC Power Supply - DS1050 Series - Artesyn Embedded Power
Tempe, AZ, USA
1050W Front End AC-DC Power Supply
DS1050 Series
1050W Front End AC-DC Power Supply DS1050 Series
The DS1050 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 3.3 V or 5 V standby output. Rated at 1,050 watts it is an 80 Plus Gold supply with a high half-load efficiency of 92%. Housed in an industry standard 1U x 2U rack-mounting package, the power supply is ideal for space-constrained applications. This series comes in two airflow versions – dc-connector to ac-connector and vice versa. The main 12 V output can deliver up to 87 amps and stays within regulation down to zero load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.

The DS1050 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 3.3 V or 5 V standby output. Rated at 1,050 watts it is an 80 Plus Gold supply with a high half-load efficiency of 92%. Housed in an industry standard 1U x 2U rack-mounting package, the power supply is ideal for space-constrained applications. This series comes in two airflow versions – dc-connector to ac-connector and vice versa.
The main 12 V output can deliver up to 87 amps and stays within regulation down to zero load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications.
This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number DS1050 Series
Product Name 1050W Front End AC-DC Power Supply
Type DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 50 C (14 to 122 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details