Artesyn Embedded Power Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies DA10-050UK-M

Description
ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:2V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:2V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies - 43AC2007 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies
43AC2007
Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies 43AC2007
ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:2V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:2V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 43AC2007
Product Name Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 2.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details