Artesyn Embedded Power Power Supply, Ac-Dc, 125V, 24A; Power Supply Approvals Artesyn Embedded Technologies 73-936-0125

Description
POWER SUPPLY, AC-DC, 125V, 24A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:3kW; Output Current Max:24A; Product Range:iHP Series RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 125V, 24A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:3kW; Output Current Max:24A; Product Range:iHP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 125V, 24A; Power Supply Approvals Artesyn Embedded Technologies - 51AH6795 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 125V, 24A; Power Supply Approvals Artesyn Embedded Technologies
51AH6795
Power Supply, Ac-Dc, 125V, 24A; Power Supply Approvals Artesyn Embedded Technologies 51AH6795
POWER SUPPLY, AC-DC, 125V, 24A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:3kW; Output Current Max:24A; Product Range:iHP Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 125V, 24A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:3kW; Output Current Max:24A; Product Range:iHP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 51AH6795
Product Name Power Supply, Ac-Dc, 125V, 24A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2014-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details