Artesyn Embedded Power Ac-Dc Converter, External Plug In, 1 O/p, 3W, 550Ma, 5V; Power Supply Approvals Artesyn Embedded Technologies DCH3-050US-0006

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3W, 550mA, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:550mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3W, 550mA, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:550mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 3W, 550Ma, 5V; Power Supply Approvals Artesyn Embedded Technologies - 39T2388 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 3W, 550Ma, 5V; Power Supply Approvals Artesyn Embedded Technologies
39T2388
Ac-Dc Converter, External Plug In, 1 O/p, 3W, 550Ma, 5V; Power Supply Approvals Artesyn Embedded Technologies 39T2388
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3W, 550mA, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:550mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3W, 550mA, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:550mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 39T2388
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 3W, 550Ma, 5V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Switching Power Supplies - 1227674 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details