Artesyn Embedded Power 450-550W Front End AC-DC Power Supply DS450/550 Series

Description
The DS450 and DS550 series bulk front end AC-DC power supplies accept a wide range 90–264 Vac input and provide a main 12 Vdc output, plus a 3.3 Vdc standby output. Rated at 450 watts and 550 watts respectively, the DS450 and DS550 have a typical full load conversion efficiency of 84%. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for the FRU EEPROM data. DS450DC and DS550DC series power supplies have an industry-standard 1U x 2U form factor. The supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.
Datasheet
Description
The DS450 and DS550 series bulk front end AC-DC power supplies accept a wide range 90–264 Vac input and provide a main 12 Vdc output, plus a 3.3 Vdc standby output. Rated at 450 watts and 550 watts respectively, the DS450 and DS550 have a typical full load conversion efficiency of 84%. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for the FRU EEPROM data. DS450DC and DS550DC series power supplies have an industry-standard 1U x 2U form factor. The supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
450-550W Front End AC-DC Power Supply - DS450/550 Series - Artesyn Embedded Power
Tempe, AZ, USA
450-550W Front End AC-DC Power Supply
DS450/550 Series
450-550W Front End AC-DC Power Supply DS450/550 Series
The DS450 and DS550 series bulk front end AC-DC power supplies accept a wide range 90–264 Vac input and provide a main 12 Vdc output, plus a 3.3 Vdc standby output. Rated at 450 watts and 550 watts respectively, the DS450 and DS550 have a typical full load conversion efficiency of 84%. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for the FRU EEPROM data. DS450DC and DS550DC series power supplies have an industry-standard 1U x 2U form factor. The supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.

The DS450 and DS550 series bulk front end AC-DC power supplies accept a wide range 90–264 Vac input and provide a main 12 Vdc output, plus a 3.3 Vdc standby output. Rated at 450 watts and 550 watts respectively, the DS450 and DS550 have a typical full load conversion efficiency of 84%. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for the FRU EEPROM data.
DS450DC and DS550DC series power supplies have an industry-standard 1U x 2U form factor. The supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number DS450/550 Series
Product Name 450-550W Front End AC-DC Power Supply
Type DC Power Supply
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature -10 to 50 C (14 to 122 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details