The DS800SL series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 5 V standby output. Rated at 800 watts it is an 80 Plus Gold supply with a high half-load efficiency of 92%. Housed in a slimline 1U high, 2.1 inch wide rack-mounting package, the power supply is primarily designed for ‘always-on’ enterprise servers and similar space-constrained applications. This series comes in two airflow versions – dc-connector to ac-connector and vice versa.
The main 12 V output can deliver up to 66.7 amps and is perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Up to six DS800SL power supplies can be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications.
This digitally-controlled
| Artesyn Embedded Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DS800SL Series |
| Product Name | 800W Front End AC-DC Power Supply |
| Type | DC Power Supply |
| Features | Hot Swappable |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| Regulatory Compliance | RoHS |
| DC Output Voltage | 5.0 to 12.0 volts |