Artesyn Embedded Power Power Supply, Ac-Dc, 15V, 6.4A; Power Supply Approvals Artesyn Embedded Technologies ADNB064-15-1PM-C

Description
POWER SUPPLY, AC-DC, 15V, 6.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:96W; Output Voltage - Output 1:15VDC; Output Current - Output 1:6.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 15V, 6.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:96W; Output Voltage - Output 1:15VDC; Output Current - Output 1:6.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 15V, 6.4A; Power Supply Approvals Artesyn Embedded Technologies - 81Y7698 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 6.4A; Power Supply Approvals Artesyn Embedded Technologies
81Y7698
Power Supply, Ac-Dc, 15V, 6.4A; Power Supply Approvals Artesyn Embedded Technologies 81Y7698
POWER SUPPLY, AC-DC, 15V, 6.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:96W; Output Voltage - Output 1:15VDC; Output Current - Output 1:6.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 6.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:96W; Output Voltage - Output 1:15VDC; Output Current - Output 1:6.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 81Y7698
Product Name Power Supply, Ac-Dc, 15V, 6.4A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS150-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers