Artesyn Embedded Power Cns Series 12V Output, 650W; No. Of Outputs Artesyn Embedded Technologies CNS653-MU

Description
CNS SERIES 12V OUTPUT, 650W; No. of Outputs:1 Output; Power Rating (Covection Cooling):400W; Power Rating (Forced Cooling):650W @ 400LFM; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes
Datasheet
Description
CNS SERIES 12V OUTPUT, 650W; No. of Outputs:1 Output; Power Rating (Covection Cooling):400W; Power Rating (Forced Cooling):650W @ 400LFM; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cns Series 12V Output, 650W; No. Of Outputs Artesyn Embedded Technologies - 23AC3179 - Newark, An Avnet Company
Chicago, IL, United States
Cns Series 12V Output, 650W; No. Of Outputs Artesyn Embedded Technologies
23AC3179
Cns Series 12V Output, 650W; No. Of Outputs Artesyn Embedded Technologies 23AC3179
CNS SERIES 12V OUTPUT, 650W; No. of Outputs:1 Output; Power Rating (Covection Cooling):400W; Power Rating (Forced Cooling):650W @ 400LFM; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

CNS SERIES 12V OUTPUT, 650W; No. of Outputs:1 Output; Power Rating (Covection Cooling):400W; Power Rating (Forced Cooling):650W @ 400LFM; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 54.2A; Power Supply Approvals Artesyn Embedded Technologies - 98Y5740 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 54.2A; Power Supply Approvals Artesyn Embedded Technologies
98Y5740
Power Supply, Ac-Dc, 12V, 54.2A; Power Supply Approvals Artesyn Embedded Technologies 98Y5740
POWER SUPPLY, AC-DC, 12V, 54.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 400LFM; Power Rating (Convection Cooling):400W; Input Voltage VAC:90V AC to 264V AC; Output Power Max:650WRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 54.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 400LFM; Power Rating (Convection Cooling):400W; Input Voltage VAC:90V AC to 264V AC; Output Power Max:650WRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 23AC3179 98Y5740
Product Name Cns Series 12V Output, 650W; No. Of Outputs Artesyn Embedded Technologies Power Supply, Ac-Dc, 12V, 54.2A; Power Supply Approvals Artesyn Embedded Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details