Artesyn Embedded Power 100-150W AC-DC Power Supply TLP150 Series

Description
The TLP150 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 24 V, 36 V or 48 V. Each model also provides 12 V fan and 5 V standby outputs. All four models accept a universal input of 85—264 Vac. Comprehensive overcurrent, overvoltage and overtemperature protection is provided as standard. Additional features include main output remote sense, active current sharing and integrated control and monitoring facilities. TLP150 series power supplies provide 100 watts of output power with free air convection cooling and 150 watts with 200 LFM of forced air. Less than 1U high, they are ideal for systems that implement distributed power architectures (DPA) and point-of-load (POL) schemes.
Datasheet
Description
The TLP150 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 24 V, 36 V or 48 V. Each model also provides 12 V fan and 5 V standby outputs. All four models accept a universal input of 85—264 Vac. Comprehensive overcurrent, overvoltage and overtemperature protection is provided as standard. Additional features include main output remote sense, active current sharing and integrated control and monitoring facilities. TLP150 series power supplies provide 100 watts of output power with free air convection cooling and 150 watts with 200 LFM of forced air. Less than 1U high, they are ideal for systems that implement distributed power architectures (DPA) and point-of-load (POL) schemes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100-150W AC-DC Power Supply - TLP150 Series - Artesyn Embedded Power
Tempe, AZ, USA
100-150W AC-DC Power Supply
TLP150 Series
100-150W AC-DC Power Supply TLP150 Series
The TLP150 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 24 V, 36 V or 48 V. Each model also provides 12 V fan and 5 V standby outputs. All four models accept a universal input of 85—264 Vac. Comprehensive overcurrent, overvoltage and overtemperature protection is provided as standard. Additional features include main output remote sense, active current sharing and integrated control and monitoring facilities. TLP150 series power supplies provide 100 watts of output power with free air convection cooling and 150 watts with 200 LFM of forced air. Less than 1U high, they are ideal for systems that implement distributed power architectures (DPA) and point-of-load (POL) schemes.

The TLP150 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 24 V, 36 V or 48 V. Each model also provides 12 V fan and 5 V standby outputs. All four models accept a universal input of 85—264 Vac. Comprehensive overcurrent, overvoltage and overtemperature protection is provided as standard. Additional features include main output remote sense, active current sharing and integrated control and monitoring facilities. TLP150 series power supplies provide 100 watts of output power with free air convection cooling and 150 watts with 200 LFM of forced air. Less than 1U high, they are ideal for systems that implement distributed power architectures (DPA) and point-of-load (POL) schemes.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number TLP150 Series
Product Name 100-150W AC-DC Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details