Artesyn Embedded Power Power Supplies - Board Mount - AC DC Converters AIF04ZPFC-02L

Description
AC/DC CONVERTER 380V 1600W
Datasheet
Description
AC/DC CONVERTER 380V 1600W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - AIF04ZPFC-02L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
AIF04ZPFC-02L
Power Supplies - Board Mount - AC DC Converters AIF04ZPFC-02L
AC/DC CONVERTER 380V 1600W

AC/DC CONVERTER 380V 1600W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1.6Kw, 4.2A, 380V; No. Of Outputs Artesyn Embedded Technologies - 06M5362 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1.6Kw, 4.2A, 380V; No. Of Outputs Artesyn Embedded Technologies
06M5362
Dc-Dc Converter, Iso Pol, 1 O/p, 1.6Kw, 4.2A, 380V; No. Of Outputs Artesyn Embedded Technologies 06M5362
DC-DC CONVERTER, ISO POL, 1 O/P, 1.6kW, 4.2A, 380V; No. of Outputs:1 Output; Output Power Max:1.6kW; Output Voltage - Output 1:380V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:61mmRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1.6kW, 4.2A, 380V; No. of Outputs:1 Output; Output Power Max:1.6kW; Output Voltage - Output 1:380V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:61mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AIF04ZPFC-02L 06M5362
Product Name Power Supplies - Board Mount - AC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1.6Kw, 4.2A, 380V; No. Of Outputs Artesyn Embedded Technologies
Type DC Power Supply DC-DC Converter
Technology Switching Power Supply
Applications ITE (Commercial)
Operating Temperature -20 to 100 C (-4 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

120W Desktop Power Supply, Single Output - QADA-120 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 56.0 volts
View Details
900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details