Artesyn Embedded Power Adaptor, Ac-Dc, Medical, 12V, 1A; Power Supply Approvals Artesyn Embedded Technologies DA12-120US-M

Description
ADAPTOR, AC-DC, MEDICAL, 12V, 1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, MEDICAL, 12V, 1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, Medical, 12V, 1A; Power Supply Approvals Artesyn Embedded Technologies - 12P5255 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 12V, 1A; Power Supply Approvals Artesyn Embedded Technologies
12P5255
Adaptor, Ac-Dc, Medical, 12V, 1A; Power Supply Approvals Artesyn Embedded Technologies 12P5255
ADAPTOR, AC-DC, MEDICAL, 12V, 1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 12V, 1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12P5255
Product Name Adaptor, Ac-Dc, Medical, 12V, 1A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Switching Power Supplies - 1227668 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
View Details