Artesyn Embedded Power Ac-Dc Converter, External Plug In, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Artesyn Embedded Technologies DPS53

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Artesyn Embedded Technologies - 04M4512 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Artesyn Embedded Technologies
04M4512
Ac-Dc Converter, External Plug In, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Artesyn Embedded Technologies 04M4512
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 04M4512
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details