Artesyn Embedded Power Ac-Dc Converter, Rack Mount, 1 O/p, 750W, 62.5A, 12V; No. Of Outputs Artesyn Embedded Technologies DS750PED-3

Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 750W, 62.5A, 12V; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:750W; Output Current Max:62.5A; Product Range:DS-PED Series; Input Voltage AC Min:90V; Output Voltage:12VRoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 750W, 62.5A, 12V; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:750W; Output Current Max:62.5A; Product Range:DS-PED Series; Input Voltage AC Min:90V; Output Voltage:12VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Rack Mount, 1 O/p, 750W, 62.5A, 12V; No. Of Outputs Artesyn Embedded Technologies - 46W4213 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 750W, 62.5A, 12V; No. Of Outputs Artesyn Embedded Technologies
46W4213
Ac-Dc Converter, Rack Mount, 1 O/p, 750W, 62.5A, 12V; No. Of Outputs Artesyn Embedded Technologies 46W4213
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 750W, 62.5A, 12V; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:750W; Output Current Max:62.5A; Product Range:DS-PED Series; Input Voltage AC Min:90V; Output Voltage:12VRoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 750W, 62.5A, 12V; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:750W; Output Current Max:62.5A; Product Range:DS-PED Series; Input Voltage AC Min:90V; Output Voltage:12VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 46W4213
Product Name Ac-Dc Converter, Rack Mount, 1 O/p, 750W, 62.5A, 12V; No. Of Outputs Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
DC Output Voltage 12.0 volts
DC Output Current 62.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227652 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details