Artesyn Embedded Power Power Supply, Ac-Dc, 48V, 62.5A; Power Supply Approvals Artesyn Embedded Technologies 73-936-0048

Description
POWER SUPPLY, AC-DC, 48V, 62.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:3kW; Output Current Max:62.5A; Product Range:iHP Series RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 48V, 62.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:3kW; Output Current Max:62.5A; Product Range:iHP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 62.5A; Power Supply Approvals Artesyn Embedded Technologies - 51AH6793 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 62.5A; Power Supply Approvals Artesyn Embedded Technologies
51AH6793
Power Supply, Ac-Dc, 48V, 62.5A; Power Supply Approvals Artesyn Embedded Technologies 51AH6793
POWER SUPPLY, AC-DC, 48V, 62.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:3kW; Output Current Max:62.5A; Product Range:iHP Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 62.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:3kW; Output Current Max:62.5A; Product Range:iHP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 51AH6793
Product Name Power Supply, Ac-Dc, 48V, 62.5A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details