Artesyn Embedded Power 2000W Front End AC-DC Power Supply DS2000 Series

Description
The DS2000 series of bulk front end AC-DC power supplies comprises two models, each of which accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 3.3 V or optional 5 V standby output. The DS2000-3 is rated at 2,000 watts, when operating from a nominal 200 Vac input. These power supplies are intended primarily for rack-mounting server type applications such as data centers and are ideal for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). The main 12 V output of the DS2000-3 can deliver up to 161.5 amps. DS2000 series power supplies have a compact 1U x 3U form factor. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. The power supplies are hot pluggable and suitable for fault tolerant and N+1 redundant applications. The DS2000 is digitally-controlled and PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.
Datasheet
Description
The DS2000 series of bulk front end AC-DC power supplies comprises two models, each of which accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 3.3 V or optional 5 V standby output. The DS2000-3 is rated at 2,000 watts, when operating from a nominal 200 Vac input. These power supplies are intended primarily for rack-mounting server type applications such as data centers and are ideal for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). The main 12 V output of the DS2000-3 can deliver up to 161.5 amps. DS2000 series power supplies have a compact 1U x 3U form factor. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. The power supplies are hot pluggable and suitable for fault tolerant and N+1 redundant applications. The DS2000 is digitally-controlled and PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000W Front End AC-DC Power Supply - DS2000 Series - Artesyn Embedded Power
Tempe, AZ, USA
2000W Front End AC-DC Power Supply
DS2000 Series
2000W Front End AC-DC Power Supply DS2000 Series
The DS2000 series of bulk front end AC-DC power supplies comprises two models, each of which accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 3.3 V or optional 5 V standby output. The DS2000-3 is rated at 2,000 watts, when operating from a nominal 200 Vac input. These power supplies are intended primarily for rack-mounting server type applications such as data centers and are ideal for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). The main 12 V output of the DS2000-3 can deliver up to 161.5 amps. DS2000 series power supplies have a compact 1U x 3U form factor. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. The power supplies are hot pluggable and suitable for fault tolerant and N+1 redundant applications. The DS2000 is digitally-controlled and PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.

The DS2000 series of bulk front end AC-DC power supplies comprises two models, each of which accepts a wide range 90–264 Vac input and provides a main 12 V output plus a 3.3 V or optional 5 V standby output. The DS2000-3 is rated at 2,000 watts, when operating from a nominal 200 Vac input. These power supplies are intended primarily for rack-mounting server type applications such as data centers and are ideal for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). The main 12 V output of the DS2000-3 can deliver up to 161.5 amps.
DS2000 series power supplies have a compact 1U x 3U form factor. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. The power supplies are hot pluggable and suitable for fault tolerant and N+1 redundant applications.
The DS2000 is digitally-controlled and PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number DS2000 Series
Product Name 2000W Front End AC-DC Power Supply
Type DC Power Supply
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature -10 to 50 C (14 to 122 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details