POWER SUPPLY, AC-DC, 4 O/P, 12KW; Power Supply Approvals:ITE & Medical; No. of Outputs:4 Output; Power Supply Output Type:Adjustable; Output Power Max:12kW; Output Current Max:23A; Product Range:iHP Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 51AH6807 |
| Product Name | Power Supply, Ac-Dc, 4 O/p, 12Kw; Power Supply Approvals Artesyn Embedded Technologies |
| Type | DC Power Supply |