Artesyn Embedded Power Ac-Dc Converter, Rack Mount, 1 O/p, 550W, 45A, 3A, 12V; Power Supply Approvals Artesyn Embedded Technologies DS550-3

Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 550W, 45A, 3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:550W; Output Current Max:45A; Product Range:DS Series; External Width:3.07"RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 550W, 45A, 3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:550W; Output Current Max:45A; Product Range:DS Series; External Width:3.07"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Rack Mount, 1 O/p, 550W, 45A, 3A, 12V; Power Supply Approvals Artesyn Embedded Technologies - 62K3418 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 550W, 45A, 3A, 12V; Power Supply Approvals Artesyn Embedded Technologies
62K3418
Ac-Dc Converter, Rack Mount, 1 O/p, 550W, 45A, 3A, 12V; Power Supply Approvals Artesyn Embedded Technologies 62K3418
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 550W, 45A, 3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:550W; Output Current Max:45A; Product Range:DS Series; External Width:3.07"RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 550W, 45A, 3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:550W; Output Current Max:45A; Product Range:DS Series; External Width:3.07"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62K3418
Product Name Ac-Dc Converter, Rack Mount, 1 O/p, 550W, 45A, 3A, 12V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6891-ea-pu-11000-80-4u-wc-32110 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details