Artesyn Embedded Power Power Supply, Ac-Dc, 15V, 4A; Power Supply Approvals Artesyn Embedded Technologies ADNB040-15-1PM-C

Description
POWER SUPPLY, AC-DC, 15V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15VDC; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:
Datasheet
Description
POWER SUPPLY, AC-DC, 15V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15VDC; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 15V, 4A; Power Supply Approvals Artesyn Embedded Technologies - 81Y7694 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 4A; Power Supply Approvals Artesyn Embedded Technologies
81Y7694
Power Supply, Ac-Dc, 15V, 4A; Power Supply Approvals Artesyn Embedded Technologies 81Y7694
POWER SUPPLY, AC-DC, 15V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15VDC; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 15V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15VDC; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 81Y7694
Product Name Power Supply, Ac-Dc, 15V, 4A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details