Artesyn Embedded Power Power Supply, Ac-Dc, 48V, 13.5A; Power Supply Approvals Artesyn Embedded Technologies CNS658-MU

Description
POWER SUPPLY, AC-DC, 48V, 13.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 400LFM; Power Rating (Convection Cooling):400W; Input Voltage VAC:90V AC to 264V AC; Output Power Max:650WRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 48V, 13.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 400LFM; Power Rating (Convection Cooling):400W; Input Voltage VAC:90V AC to 264V AC; Output Power Max:650WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 48V, 13.5A; Power Supply Approvals Artesyn Embedded Technologies - 98Y5742 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 13.5A; Power Supply Approvals Artesyn Embedded Technologies
98Y5742
Power Supply, Ac-Dc, 48V, 13.5A; Power Supply Approvals Artesyn Embedded Technologies 98Y5742
POWER SUPPLY, AC-DC, 48V, 13.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 400LFM; Power Rating (Convection Cooling):400W; Input Voltage VAC:90V AC to 264V AC; Output Power Max:650WRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 13.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 400LFM; Power Rating (Convection Cooling):400W; Input Voltage VAC:90V AC to 264V AC; Output Power Max:650WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 98Y5742
Product Name Power Supply, Ac-Dc, 48V, 13.5A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power supply - 787-840 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details