Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 48V, 3.23A; Power Supply Approvals Artesyn Embedded Technologies CPS258-M

Description
POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.23A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 300LFM; Power Rating (Convection Cooling):155W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.23A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 300LFM; Power Rating (Convection Cooling):155W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 48V, 3.23A; Power Supply Approvals Artesyn Embedded Technologies - 82Y1120 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 3.23A; Power Supply Approvals Artesyn Embedded Technologies
82Y1120
Power Supply, Ac-Dc, Medical, 48V, 3.23A; Power Supply Approvals Artesyn Embedded Technologies 82Y1120
POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.23A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 300LFM; Power Rating (Convection Cooling):155W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.23A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 300LFM; Power Rating (Convection Cooling):155W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 82Y1120
Product Name Power Supply, Ac-Dc, Medical, 48V, 3.23A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227698 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details