Artesyn Embedded Power Ac-Dc Converter, Rack Mount, 1 O/p, 450W, 37A, 3A, 12V; Power Supply Approvals Artesyn Embedded Technologies DS450-3

Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 450W, 37A, 3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:450W; Output Current Max:37A; Product Range:DS Series; External Width:3.07"RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 450W, 37A, 3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:450W; Output Current Max:37A; Product Range:DS Series; External Width:3.07"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Rack Mount, 1 O/p, 450W, 37A, 3A, 12V; Power Supply Approvals Artesyn Embedded Technologies - 62K3417 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 450W, 37A, 3A, 12V; Power Supply Approvals Artesyn Embedded Technologies
62K3417
Ac-Dc Converter, Rack Mount, 1 O/p, 450W, 37A, 3A, 12V; Power Supply Approvals Artesyn Embedded Technologies 62K3417
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 450W, 37A, 3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:450W; Output Current Max:37A; Product Range:DS Series; External Width:3.07"RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 450W, 37A, 3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:450W; Output Current Max:37A; Product Range:DS Series; External Width:3.07"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62K3417
Product Name Ac-Dc Converter, Rack Mount, 1 O/p, 450W, 37A, 3A, 12V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details