Artesyn Embedded Power Dc-Dc Converter, Iso Pol, 1 O/p, 1.6Kw, 4.2A, 380V; Power Supply Approvals Artesyn Embedded Technologies AIF04ZPFC-01NL

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 1.6kW, 4.2A, 380V; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:1.6kW; No. of Outputs:1 Output; Output Voltage - Output 1:380V; Output Current - Output 1:4.2A; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 1.6kW, 4.2A, 380V; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:1.6kW; No. of Outputs:1 Output; Output Voltage - Output 1:380V; Output Current - Output 1:4.2A; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 1.6Kw, 4.2A, 380V; Power Supply Approvals Artesyn Embedded Technologies - 88K0754 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1.6Kw, 4.2A, 380V; Power Supply Approvals Artesyn Embedded Technologies
88K0754
Dc-Dc Converter, Iso Pol, 1 O/p, 1.6Kw, 4.2A, 380V; Power Supply Approvals Artesyn Embedded Technologies 88K0754
DC-DC CONVERTER, ISO POL, 1 O/P, 1.6kW, 4.2A, 380V; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:1.6kW; No. of Outputs:1 Output; Output Voltage - Output 1:380V; Output Current - Output 1:4.2A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1.6kW, 4.2A, 380V; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:1.6kW; No. of Outputs:1 Output; Output Voltage - Output 1:380V; Output Current - Output 1:4.2A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Power Supplies - Board Mount - AC DC Converters
AIF04ZPFC-01NL
Power Supplies - Board Mount - AC DC Converters AIF04ZPFC-01NL
AC/DC CONVERTER 380V 1600W

AC/DC CONVERTER 380V 1600W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 88K0754 AIF04ZPFC-01NL
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 1.6Kw, 4.2A, 380V; Power Supply Approvals Artesyn Embedded Technologies Power Supplies - Board Mount - AC DC Converters
Type DC-DC Converter DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 380.0 volts
DC Output Current 4.2 amps
DC Output Power 1600 watts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details