Artesyn Embedded Power Adaptor, Ac-Dc, Medical, 24V, 1.67A; Power Supply Approvals Artesyn Embedded Technologies DP4024N3M

Description
ADAPTOR, AC-DC, MEDICAL, 24V, 1.67A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, MEDICAL, 24V, 1.67A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, Medical, 24V, 1.67A; Power Supply Approvals Artesyn Embedded Technologies - 68R2399 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 1.67A; Power Supply Approvals Artesyn Embedded Technologies
68R2399
Adaptor, Ac-Dc, Medical, 24V, 1.67A; Power Supply Approvals Artesyn Embedded Technologies 68R2399
ADAPTOR, AC-DC, MEDICAL, 24V, 1.67A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 1.67A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 68R2399
Product Name Adaptor, Ac-Dc, Medical, 24V, 1.67A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers