Artesyn Embedded Power 2900W Front End AC-DC Power Supply DS2900 Series

Description
The DS2900 series bulk front end AC-DC power supply accepts a 180–264 Vac input and provides a main 12 V output plus a 3.3 V or optional 5 V standby output. Rated at 2,900 watts, it has a high efficiency of 91% at 50% load. Housed in a 2U x 3U form factor enclosure, the DS2900 has a high power density of 24.8 watts per cubic inch. The main 12 V output can deliver up to 240 amps, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). The power supply is primarily designed for computing, storage and datacom applications. Active current sharing allows up to eight DS2900 power supplies to be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.
Datasheet
Description
The DS2900 series bulk front end AC-DC power supply accepts a 180–264 Vac input and provides a main 12 V output plus a 3.3 V or optional 5 V standby output. Rated at 2,900 watts, it has a high efficiency of 91% at 50% load. Housed in a 2U x 3U form factor enclosure, the DS2900 has a high power density of 24.8 watts per cubic inch. The main 12 V output can deliver up to 240 amps, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). The power supply is primarily designed for computing, storage and datacom applications. Active current sharing allows up to eight DS2900 power supplies to be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2900W Front End AC-DC Power Supply - DS2900 Series - Artesyn Embedded Power
Tempe, AZ, USA
2900W Front End AC-DC Power Supply
DS2900 Series
2900W Front End AC-DC Power Supply DS2900 Series
The DS2900 series bulk front end AC-DC power supply accepts a 180–264 Vac input and provides a main 12 V output plus a 3.3 V or optional 5 V standby output. Rated at 2,900 watts, it has a high efficiency of 91% at 50% load. Housed in a 2U x 3U form factor enclosure, the DS2900 has a high power density of 24.8 watts per cubic inch. The main 12 V output can deliver up to 240 amps, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). The power supply is primarily designed for computing, storage and datacom applications. Active current sharing allows up to eight DS2900 power supplies to be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.

The DS2900 series bulk front end AC-DC power supply accepts a 180–264 Vac input and provides a main 12 V output plus a 3.3 V or optional 5 V standby output. Rated at 2,900 watts, it has a high efficiency of 91% at 50% load. Housed in a 2U x 3U form factor enclosure, the DS2900 has a high power density of 24.8 watts per cubic inch.
The main 12 V output can deliver up to 240 amps, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). The power supply is primarily designed for computing, storage and datacom applications. Active current sharing allows up to eight DS2900 power supplies to be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications.
This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number DS2900 Series
Product Name 2900W Front End AC-DC Power Supply
Type DC Power Supply
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
DC Output Voltage 4.8 to 12.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS100/24/4.2 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
DC Power Supply - DCR40-25B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers