Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 12V, 12.5A; No. Of Outputs Artesyn Embedded Technologies TLP150N-99S12J

Description
POWER SUPPLY, AC-DC, MEDICAL, 12V, 12.5A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, MEDICAL, 12V, 12.5A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 12V, 12.5A; No. Of Outputs Artesyn Embedded Technologies - 77K8840 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 12.5A; No. Of Outputs Artesyn Embedded Technologies
77K8840
Power Supply, Ac-Dc, Medical, 12V, 12.5A; No. Of Outputs Artesyn Embedded Technologies 77K8840
POWER SUPPLY, AC-DC, MEDICAL, 12V, 12.5A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 12.5A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77K8840
Product Name Power Supply, Ac-Dc, Medical, 12V, 12.5A; No. Of Outputs Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data