Artesyn Embedded Power 400-1800W Configurable AC-DC Power Supply uMP Series

Description
Accelerate Your Time-to-Profit with Digitally-Configurab le Power Supplies from Artesyn Embedded Technologies About uMP Series Configurable Power Supplies To complement the world class portfolio of configurable power supplies that Artesyn Embedded Technologies offers in the 750 watt to 5,000 watt range with the MP, iMP, and iVS series, the new uMP (microMP) series focuses on the lower power range (400 watt - 1,800 watt), higher density 1U high type power solutions. The new uMP series rivals the cost of non-configurable power supplies while providing market-leading density, efficiency, reliability and agency approvals. Key Features High power density (13.9 W/cu-in) Full EN60950 ITE and EN60601 medical safety approvals Rugged MIL-STD-810E Optional conformal coating Industrial temperature range (-40°C to 70°C) Industrial shock and vibration (> 50G) I2C interface and monitor of PFC PMBus™ compliant Free GUI download from www.artesyn.com/powe r/pmbusgui Smart fan speed control Individual module inhibit EMI Level B Up to 12 outputs Key Applications General industrial use Medical and laboratory equipment Test and measurement systems Telecommunications equipment Production and process control equipment Military and eerospace systems Data storage systems Burn-in systems Gaming systems
Datasheet
Description
Accelerate Your Time-to-Profit with Digitally-Configurab le Power Supplies from Artesyn Embedded Technologies About uMP Series Configurable Power Supplies To complement the world class portfolio of configurable power supplies that Artesyn Embedded Technologies offers in the 750 watt to 5,000 watt range with the MP, iMP, and iVS series, the new uMP (microMP) series focuses on the lower power range (400 watt - 1,800 watt), higher density 1U high type power solutions. The new uMP series rivals the cost of non-configurable power supplies while providing market-leading density, efficiency, reliability and agency approvals. Key Features High power density (13.9 W/cu-in) Full EN60950 ITE and EN60601 medical safety approvals Rugged MIL-STD-810E Optional conformal coating Industrial temperature range (-40°C to 70°C) Industrial shock and vibration (> 50G) I2C interface and monitor of PFC PMBus™ compliant Free GUI download from www.artesyn.com/powe r/pmbusgui Smart fan speed control Individual module inhibit EMI Level B Up to 12 outputs Key Applications General industrial use Medical and laboratory equipment Test and measurement systems Telecommunications equipment Production and process control equipment Military and eerospace systems Data storage systems Burn-in systems Gaming systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400-1800W Configurable AC-DC Power Supply - uMP Series - Artesyn Embedded Power
Tempe, AZ, USA
400-1800W Configurable AC-DC Power Supply
uMP Series
400-1800W Configurable AC-DC Power Supply uMP Series
Accelerate Your Time-to-Profit with Digitally-Configurab le Power Supplies from Artesyn Embedded Technologies About uMP Series Configurable Power Supplies To complement the world class portfolio of configurable power supplies that Artesyn Embedded Technologies offers in the 750 watt to 5,000 watt range with the MP, iMP, and iVS series, the new uMP (microMP) series focuses on the lower power range (400 watt - 1,800 watt), higher density 1U high type power solutions. The new uMP series rivals the cost of non-configurable power supplies while providing market-leading density, efficiency, reliability and agency approvals. Key Features High power density (13.9 W/cu-in) Full EN60950 ITE and EN60601 medical safety approvals Rugged MIL-STD-810E Optional conformal coating Industrial temperature range (-40°C to 70°C) Industrial shock and vibration (> 50G) I2C interface and monitor of PFC PMBus™ compliant Free GUI download from www.artesyn.com/powe r/pmbusgui Smart fan speed control Individual module inhibit EMI Level B Up to 12 outputs Key Applications General industrial use Medical and laboratory equipment Test and measurement systems Telecommunications equipment Production and process control equipment Military and eerospace systems Data storage systems Burn-in systems Gaming systems

Accelerate Your Time-to-Profit with Digitally-Configurable Power Supplies from Artesyn Embedded Technologies

About uMP Series Configurable Power Supplies

To complement the world class portfolio of configurable power supplies that Artesyn Embedded Technologies offers in the 750 watt to 5,000 watt range with the MP, iMP, and iVS series, the new uMP (microMP) series focuses on the lower power range (400 watt - 1,800 watt), higher density 1U high type power solutions. The new uMP series rivals the cost of non-configurable power supplies while providing market-leading density, efficiency, reliability and agency approvals.

Key Features

  • High power density (13.9 W/cu-in)
  • Full EN60950 ITE and EN60601 medical safety approvals
  • Rugged MIL-STD-810E
  • Optional conformal coating
  • Industrial temperature range (-40°C to 70°C)
  • Industrial shock and vibration (> 50G)
  • I2C interface and monitor of PFC
  • PMBus™ compliant
  • Free GUI download from www.artesyn.com/power/pmbusgui
  • Smart fan speed control
  • Individual module inhibit
  • EMI Level B
  • Up to 12 outputs

Key Applications

  • General industrial use
  • Medical and laboratory equipment
  • Test and measurement systems
  • Telecommunications equipment
  • Production and process control equipment
  • Military and eerospace systems
  • Data storage systems
  • Burn-in systems
  • Gaming systems
Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category DC Power Supplies
Product Number uMP Series
Product Name 400-1800W Configurable AC-DC Power Supply
Applications Instrumentation
Regulatory Compliance RoHS
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Voltage 0.9 to 80.0 volts
DC Output Current 4 to 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
DC Output Voltage 24.0 volts
DC Output Current 4 amps
AC Input Voltage 110.0 volts
View Details
300W - 400W Digital AC-DC power supplies - EFE400-12-CCMDS - TDK-Lambda Europe GmbH
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.2500 to 33.3 amps
DC Output Power 400 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Form Factor Wall Mount
Regulatory Compliance UL
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details