Artesyn Embedded Power Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies DA10-050MP-M

Description
ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:2V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:2V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies - 43AC2004 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies
43AC2004
Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies 43AC2004
ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:2V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:2V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 43AC2004
Product Name Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 2.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details