ADAPTOR, MEDICAL, AC-DC, 5V, 2A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:2V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 43AC2002 |
| Product Name | Adaptor, Medical, Ac-Dc, 5V, 2A; No. Of Outputs Artesyn Embedded Technologies |
| Type | DC Power Supply |