Artesyn Embedded Power Adaptor, Ac-Dc, Medical, 12V, 3.33A; Power Supply Approvals Artesyn Embedded Technologies DP4012N3M

Description
ADAPTOR, AC-DC, MEDICAL, 12V, 3.33A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, MEDICAL, 12V, 3.33A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, Medical, 12V, 3.33A; Power Supply Approvals Artesyn Embedded Technologies - 68R2393 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 12V, 3.33A; Power Supply Approvals Artesyn Embedded Technologies
68R2393
Adaptor, Ac-Dc, Medical, 12V, 3.33A; Power Supply Approvals Artesyn Embedded Technologies 68R2393
ADAPTOR, AC-DC, MEDICAL, 12V, 3.33A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 12V, 3.33A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 68R2393
Product Name Adaptor, Ac-Dc, Medical, 12V, 3.33A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 3.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details