Artesyn Embedded Power 650-850W Front End AC-DC Power Supply DS650/850 Series

Description
The DS650 and DS850 series of bulk front end AC-DC power supplies offers a compact 1U x 2U solution for systems with distributed power architectures. Rated at 650 and 850 watts respectively, the power supplies provide a choice of 12 V, 24 V or 48 V output. Each model also provides a 3.3 V or optional 5.5 V standby output. DS650 and DS850 series power supplies accept a wide 90–264 Vac input and have a typical conversion efficiency of 82%. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for the FRU EEPROM data. DS450DC and DS550DC series power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.
Datasheet
Description
The DS650 and DS850 series of bulk front end AC-DC power supplies offers a compact 1U x 2U solution for systems with distributed power architectures. Rated at 650 and 850 watts respectively, the power supplies provide a choice of 12 V, 24 V or 48 V output. Each model also provides a 3.3 V or optional 5.5 V standby output. DS650 and DS850 series power supplies accept a wide 90–264 Vac input and have a typical conversion efficiency of 82%. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for the FRU EEPROM data. DS450DC and DS550DC series power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
650-850W Front End AC-DC Power Supply - DS650/850 Series - Artesyn Embedded Power
Tempe, AZ, USA
650-850W Front End AC-DC Power Supply
DS650/850 Series
650-850W Front End AC-DC Power Supply DS650/850 Series
The DS650 and DS850 series of bulk front end AC-DC power supplies offers a compact 1U x 2U solution for systems with distributed power architectures. Rated at 650 and 850 watts respectively, the power supplies provide a choice of 12 V, 24 V or 48 V output. Each model also provides a 3.3 V or optional 5.5 V standby output. DS650 and DS850 series power supplies accept a wide 90–264 Vac input and have a typical conversion efficiency of 82%. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for the FRU EEPROM data. DS450DC and DS550DC series power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.

The DS650 and DS850 series of bulk front end AC-DC power supplies offers a compact 1U x 2U solution for systems with distributed power architectures. Rated at 650 and 850 watts respectively, the power supplies provide a choice of 12 V, 24 V or 48 V output. Each model also provides a 3.3 V or optional 5.5 V standby output. DS650 and DS850 series power supplies accept a wide 90–264 Vac input and have a typical conversion efficiency of 82%. Standard features include active current sharing, internal ORing FETs and an EEPROM for storing service data to facilitate efficient field replacement. An I2C communication interface is provided for the FRU EEPROM data.
DS450DC and DS550DC series power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number DS650/850 Series
Product Name 650-850W Front End AC-DC Power Supply
Type DC Power Supply
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature -10 to 50 C (14 to 122 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details