Artesyn Embedded Power Ac-Dc Converter, External Plug In, 1 O/p, 100W, 48V; Power Supply Approvals Artesyn Embedded Technologies AD10048P3L-001

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 100W, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:48V; Output Current - Output 1:2.08A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 100W, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:48V; Output Current - Output 1:2.08A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 100W, 48V; Power Supply Approvals Artesyn Embedded Technologies - 12P4774 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 100W, 48V; Power Supply Approvals Artesyn Embedded Technologies
12P4774
Ac-Dc Converter, External Plug In, 1 O/p, 100W, 48V; Power Supply Approvals Artesyn Embedded Technologies 12P4774
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 100W, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:48V; Output Current - Output 1:2.08A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 100W, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:48V; Output Current - Output 1:2.08A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12P4774
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 100W, 48V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026048 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 750.0 volts
DC Output Current 6 amps
View Details