Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 24V, 6.45A; Power Supply Approvals Artesyn Embedded Technologies CPS255-M

Description
POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.45A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 300LFM; Power Rating (Convection Cooling):155W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.45A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 300LFM; Power Rating (Convection Cooling):155W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 24V, 6.45A; Power Supply Approvals Artesyn Embedded Technologies - 82Y1119 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 6.45A; Power Supply Approvals Artesyn Embedded Technologies
82Y1119
Power Supply, Ac-Dc, Medical, 24V, 6.45A; Power Supply Approvals Artesyn Embedded Technologies 82Y1119
POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.45A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 300LFM; Power Rating (Convection Cooling):155W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.45A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 300LFM; Power Rating (Convection Cooling):155W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 82Y1119
Product Name Power Supply, Ac-Dc, Medical, 24V, 6.45A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data