Artesyn Embedded Power 460W Front End AC-DC Power Supply DS460S Series

Description
The DS460S series high-efficiency bulk front end AC-DC power supply is intended for systems that use distributed power architectures. Rated at 460 watts, the power supply generates a main payload output of 12.3 Vdc and an auxiliary output of 12 Vdc for powering standby circuitry. It accepts a wide range 90–264Vac input and has a high typical conversion efficiency of 92% at 50% load. Standard features include active current sharing and an EEPROM for storing service data to facilitate efficient field replacement. The power supply features an I2C interface that allows Artesyn Embedded Technologies' universal PMBus™ graphical user interface to be used for data retrieval. DS460 power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications. They are intended primarily for use in rack-mounted server and networking switch applications. This series comes in two airflow versions – dc connector to ac connector and vice versa.
Datasheet
Description
The DS460S series high-efficiency bulk front end AC-DC power supply is intended for systems that use distributed power architectures. Rated at 460 watts, the power supply generates a main payload output of 12.3 Vdc and an auxiliary output of 12 Vdc for powering standby circuitry. It accepts a wide range 90–264Vac input and has a high typical conversion efficiency of 92% at 50% load. Standard features include active current sharing and an EEPROM for storing service data to facilitate efficient field replacement. The power supply features an I2C interface that allows Artesyn Embedded Technologies' universal PMBus™ graphical user interface to be used for data retrieval. DS460 power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications. They are intended primarily for use in rack-mounted server and networking switch applications. This series comes in two airflow versions – dc connector to ac connector and vice versa.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
460W Front End AC-DC Power Supply - DS460S Series - Artesyn Embedded Power
Tempe, AZ, USA
460W Front End AC-DC Power Supply
DS460S Series
460W Front End AC-DC Power Supply DS460S Series
The DS460S series high-efficiency bulk front end AC-DC power supply is intended for systems that use distributed power architectures. Rated at 460 watts, the power supply generates a main payload output of 12.3 Vdc and an auxiliary output of 12 Vdc for powering standby circuitry. It accepts a wide range 90–264Vac input and has a high typical conversion efficiency of 92% at 50% load. Standard features include active current sharing and an EEPROM for storing service data to facilitate efficient field replacement. The power supply features an I2C interface that allows Artesyn Embedded Technologies' universal PMBus™ graphical user interface to be used for data retrieval. DS460 power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications. They are intended primarily for use in rack-mounted server and networking switch applications. This series comes in two airflow versions – dc connector to ac connector and vice versa.

The DS460S series high-efficiency bulk front end AC-DC power supply is intended for systems that use distributed power architectures. Rated at 460 watts, the power supply generates a main payload output of 12.3 Vdc and an auxiliary output of 12 Vdc for powering standby circuitry. It accepts a wide range 90–264Vac input and has a high typical conversion efficiency of 92% at 50% load.
Standard features include active current sharing and an EEPROM for storing service data to facilitate efficient field replacement. The power supply features an I2C interface that allows Artesyn Embedded Technologies' universal PMBus™ graphical user interface to be used for data retrieval.
DS460 power supplies are hot pluggable and ideal for fault tolerant and N+1 redundant applications. They are intended primarily for use in rack-mounted server and networking switch applications. This series comes in two airflow versions – dc connector to ac connector and vice versa.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number DS460S Series
Product Name 460W Front End AC-DC Power Supply
Type DC Power Supply
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature -10 to 50 C (14 to 122 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 350W Flex ATX Power Supply (FSP) - PS8-350FATX-GB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details