Artesyn Embedded Power 1000W Bulk Front End LCM1000 Series

Description
The Artesyn Embedded Technologies LCM1000 provides a low cost solution to Industrial and Medical single output high power requirements. Full featured, the 2.4" x 5" x 10" enclosed form factor utilizes smart fans for self contained thermal management at very low acoustic noise levels. Digital Signal Processor control allows for a high level of modification flexibility. Voltage output for the series ranges from 10.8V - 52.8V at a continuous output power of 1000W. The LCM1000 also provides an optional 5V standby, conformal coating, and constant current operation.
Description
The Artesyn Embedded Technologies LCM1000 provides a low cost solution to Industrial and Medical single output high power requirements. Full featured, the 2.4" x 5" x 10" enclosed form factor utilizes smart fans for self contained thermal management at very low acoustic noise levels. Digital Signal Processor control allows for a high level of modification flexibility. Voltage output for the series ranges from 10.8V - 52.8V at a continuous output power of 1000W. The LCM1000 also provides an optional 5V standby, conformal coating, and constant current operation.

Suppliers

Company
Product
Description
Supplier Links
1000W Bulk Front End - LCM1000 Series - Artesyn Embedded Power
Tempe, AZ, USA
1000W Bulk Front End
LCM1000 Series
1000W Bulk Front End LCM1000 Series
The Artesyn Embedded Technologies LCM1000 provides a low cost solution to Industrial and Medical single output high power requirements. Full featured, the 2.4" x 5" x 10" enclosed form factor utilizes smart fans for self contained thermal management at very low acoustic noise levels. Digital Signal Processor control allows for a high level of modification flexibility. Voltage output for the series ranges from 10.8V - 52.8V at a continuous output power of 1000W. The LCM1000 also provides an optional 5V standby, conformal coating, and constant current operation.

The Artesyn Embedded Technologies LCM1000 provides a low cost solution to Industrial and Medical single output high power requirements. Full featured, the 2.4" x 5" x 10" enclosed form factor utilizes smart fans for self contained thermal management at very low acoustic noise levels. Digital Signal Processor control allows for a high level of modification flexibility. Voltage output for the series ranges from 10.8V - 52.8V at a continuous output power of 1000W. The LCM1000 also provides an optional 5V standby, conformal coating, and constant current operation.

Supplier's Site

Technical Specifications

  Artesyn Embedded Power
Product Category DC Power Supplies
Product Number LCM1000 Series
Product Name 1000W Bulk Front End
Applications Instrumentation
Regulatory Compliance RoHS
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Voltage 10.8 to 52.8 volts
DC Output Current 0.0 to 83.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 20.83 amps
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details