Artesyn Embedded Power Adaptor, Ac-Dc, 54V, 1.85A; Power Supply Approvals Artesyn Embedded Technologies DP10054P3L

Description
ADAPTOR, AC-DC, 54V, 1.85A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:54V; Output Current - Output 1:1.85A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 54V, 1.85A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:54V; Output Current - Output 1:1.85A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 54V, 1.85A; Power Supply Approvals Artesyn Embedded Technologies - 43AC2009 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 54V, 1.85A; Power Supply Approvals Artesyn Embedded Technologies
43AC2009
Adaptor, Ac-Dc, 54V, 1.85A; Power Supply Approvals Artesyn Embedded Technologies 43AC2009
ADAPTOR, AC-DC, 54V, 1.85A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:54V; Output Current - Output 1:1.85A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 54V, 1.85A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:54V; Output Current - Output 1:1.85A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 43AC2009
Product Name Adaptor, Ac-Dc, 54V, 1.85A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 54.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers