Artesyn Embedded Power Ac/dc Power Supply, 400V, 6A, 1 Output; Power Supply Approvals Artesyn Embedded Technologies AIF06ZPFC-02L

Description
AC/DC POWER SUPPLY, 400V, 6A, 1 OUTPUT; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.4kW; Output Voltage - Output 1:400V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:61mm; Height:12.7mmRoHS Compliant: Yes
Datasheet
Description
AC/DC POWER SUPPLY, 400V, 6A, 1 OUTPUT; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.4kW; Output Voltage - Output 1:400V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:61mm; Height:12.7mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Power Supply, 400V, 6A, 1 Output; Power Supply Approvals Artesyn Embedded Technologies - 31AJ9902 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, 400V, 6A, 1 Output; Power Supply Approvals Artesyn Embedded Technologies
31AJ9902
Ac/dc Power Supply, 400V, 6A, 1 Output; Power Supply Approvals Artesyn Embedded Technologies 31AJ9902
AC/DC POWER SUPPLY, 400V, 6A, 1 OUTPUT; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.4kW; Output Voltage - Output 1:400V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:61mm; Height:12.7mmRoHS Compliant: Yes

AC/DC POWER SUPPLY, 400V, 6A, 1 OUTPUT; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.4kW; Output Voltage - Output 1:400V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:61mm; Height:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AJ9902
Product Name Ac/dc Power Supply, 400V, 6A, 1 Output; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details