Artesyn Embedded Power Adaptor, Ac-Dc, 5V, 2A, Us; Power Supply Approvals Artesyn Embedded Technologies DA10-050US

Description
ADAPTOR, AC-DC, 5V, 2A, US; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 5V, 2A, US; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 5V, 2A, Us; Power Supply Approvals Artesyn Embedded Technologies - 79Y9050 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 5V, 2A, Us; Power Supply Approvals Artesyn Embedded Technologies
79Y9050
Adaptor, Ac-Dc, 5V, 2A, Us; Power Supply Approvals Artesyn Embedded Technologies 79Y9050
ADAPTOR, AC-DC, 5V, 2A, US; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes

ADAPTOR, AC-DC, 5V, 2A, US; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 79Y9050
Product Name Adaptor, Ac-Dc, 5V, 2A, Us; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Open Frame/Enclosed - tps-gsh450s-48v-28343 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
AC Output Voltage 48.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details