Artesyn Embedded Power Power Supply, Ac-Dc, 12V, 66.7A; Power Supply Approvals Artesyn Embedded Technologies CSU800AP-3

Description
POWER SUPPLY, AC-DC, 12V, 66.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:800W; Output Current Max:66.7A; Product Range:CSU800AP Series RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 12V, 66.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:800W; Output Current Max:66.7A; Product Range:CSU800AP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 66.7A; Power Supply Approvals Artesyn Embedded Technologies - 17AC3360 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 66.7A; Power Supply Approvals Artesyn Embedded Technologies
17AC3360
Power Supply, Ac-Dc, 12V, 66.7A; Power Supply Approvals Artesyn Embedded Technologies 17AC3360
POWER SUPPLY, AC-DC, 12V, 66.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:800W; Output Current Max:66.7A; Product Range:CSU800AP Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 66.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:800W; Output Current Max:66.7A; Product Range:CSU800AP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17AC3360
Product Name Power Supply, Ac-Dc, 12V, 66.7A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227073 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details