Artesyn Embedded Power Ac-Dc Converter, Rack Mount, 1 O/p, 650W, 6A, 12V; Power Supply Approvals Artesyn Embedded Technologies DS650-3

Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 650W, 6A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:650W; Output Current Max:52.5A; Product Range:DS Series; External Depth:11.275" RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 650W, 6A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:650W; Output Current Max:52.5A; Product Range:DS Series; External Depth:11.275" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Rack Mount, 1 O/p, 650W, 6A, 12V; Power Supply Approvals Artesyn Embedded Technologies - 62K3419 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 650W, 6A, 12V; Power Supply Approvals Artesyn Embedded Technologies
62K3419
Ac-Dc Converter, Rack Mount, 1 O/p, 650W, 6A, 12V; Power Supply Approvals Artesyn Embedded Technologies 62K3419
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 650W, 6A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:650W; Output Current Max:52.5A; Product Range:DS Series; External Depth:11.275" RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 650W, 6A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:650W; Output Current Max:52.5A; Product Range:DS Series; External Depth:11.275" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62K3419
Product Name Ac-Dc Converter, Rack Mount, 1 O/p, 650W, 6A, 12V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

40W Slimline Single Phase  Single Output Power Supplies - PS-S4048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details