AC-DC CONVERTER, DIN RAIL, 1 O/P, 480W, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 68R2253 |
| Product Name | Ac-Dc Converter, Din Rail, 1 O/p, 480W, 24V, 20A; Power Supply Approvals Artesyn Embedded Technologies |
| Type | DC Power Supply; AC/DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |