Artesyn Embedded Power Psu, Ac-Dc, Medical, 12V, 12.92A; Power Supply Approvals Artesyn Embedded Technologies CPS253-M

Description
PSU, AC-DC, MEDICAL, 12V, 12.92A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 300LFM; Power Rating (Convection Cooling):155W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
PSU, AC-DC, MEDICAL, 12V, 12.92A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 300LFM; Power Rating (Convection Cooling):155W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Psu, Ac-Dc, Medical, 12V, 12.92A; Power Supply Approvals Artesyn Embedded Technologies - 82Y1118 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Ac-Dc, Medical, 12V, 12.92A; Power Supply Approvals Artesyn Embedded Technologies
82Y1118
Psu, Ac-Dc, Medical, 12V, 12.92A; Power Supply Approvals Artesyn Embedded Technologies 82Y1118
PSU, AC-DC, MEDICAL, 12V, 12.92A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 300LFM; Power Rating (Convection Cooling):155W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

PSU, AC-DC, MEDICAL, 12V, 12.92A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 300LFM; Power Rating (Convection Cooling):155W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 82Y1118
Product Name Psu, Ac-Dc, Medical, 12V, 12.92A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Bench Power Supplies - 1236488 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details