Artesyn Embedded Power Power Supply, Ac-Dc, 12.2V, 163.9A; Power Supply Approvals Artesyn Embedded Technologies DS2000SPE-3

Description
POWER SUPPLY, AC-DC, 12.2V, 163.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:2kW; Output Current Max:163.9A; Product Range:DS2000SPE Series RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12.2V, 163.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:2kW; Output Current Max:163.9A; Product Range:DS2000SPE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12.2V, 163.9A; Power Supply Approvals Artesyn Embedded Technologies - 83Y7731 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12.2V, 163.9A; Power Supply Approvals Artesyn Embedded Technologies
83Y7731
Power Supply, Ac-Dc, 12.2V, 163.9A; Power Supply Approvals Artesyn Embedded Technologies 83Y7731
POWER SUPPLY, AC-DC, 12.2V, 163.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:2kW; Output Current Max:163.9A; Product Range:DS2000SPE Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12.2V, 163.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:2kW; Output Current Max:163.9A; Product Range:DS2000SPE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 83Y7731
Product Name Power Supply, Ac-Dc, 12.2V, 163.9A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power supply - 787-1200 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details