Artesyn Embedded Power Ac-Dc Converter, Rack Mount, 1 O/p, 760W, 12V, 62.3A; Power Supply Approvals Artesyn Embedded Technologies DS760SL-3

Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 760W, 12V, 62.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:760W; Output Current Max:62.3A; Product Range:DS760SL Series RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 760W, 12V, 62.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:760W; Output Current Max:62.3A; Product Range:DS760SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Rack Mount, 1 O/p, 760W, 12V, 62.3A; Power Supply Approvals Artesyn Embedded Technologies - 10R0819 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 760W, 12V, 62.3A; Power Supply Approvals Artesyn Embedded Technologies
10R0819
Ac-Dc Converter, Rack Mount, 1 O/p, 760W, 12V, 62.3A; Power Supply Approvals Artesyn Embedded Technologies 10R0819
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 760W, 12V, 62.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:760W; Output Current Max:62.3A; Product Range:DS760SL Series RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 760W, 12V, 62.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:760W; Output Current Max:62.3A; Product Range:DS760SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 10R0819
Product Name Ac-Dc Converter, Rack Mount, 1 O/p, 760W, 12V, 62.3A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1217077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details