Artesyn Embedded Power Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies DA10-050MP-M2.1

Description
ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies - 43AC2005 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies
43AC2005
Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies 43AC2005
ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 43AC2005
Product Name Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 32 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details