Artesyn Embedded Power Adaptor, Ac-Dc, 5V, 2A, Uk; Power Supply Approvals Artesyn Embedded Technologies DA10-050UK

Description
ADAPTOR, AC-DC, 5V, 2A, UK; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:UKRoHS Compliant: Yes
Description
ADAPTOR, AC-DC, 5V, 2A, UK; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:UKRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 5V, 2A, Uk; Power Supply Approvals Artesyn Embedded Technologies - 79Y9049 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 5V, 2A, Uk; Power Supply Approvals Artesyn Embedded Technologies
79Y9049
Adaptor, Ac-Dc, 5V, 2A, Uk; Power Supply Approvals Artesyn Embedded Technologies 79Y9049
ADAPTOR, AC-DC, 5V, 2A, UK; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:UKRoHS Compliant: Yes

ADAPTOR, AC-DC, 5V, 2A, UK; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:UKRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 79Y9049
Product Name Adaptor, Ac-Dc, 5V, 2A, Uk; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details